Sugatsune America, Inc. STAINLESS STEEL HANDLE - EC-120/S EC-120/S

Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 120 Length or Depth of Item when closed (mm) 34 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 120 Width of Item (in) 4.75 CC Length (mm) 112 CC Length (in) 4.4375 Handle Depth (mm) 34 Handle Depth (in) 1.3125 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Rectangle All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 120 Length or Depth of Item when closed (mm) 34 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 120 Width of Item (in) 4.75 CC Length (mm) 112 CC Length (in) 4.4375 Handle Depth (mm) 34 Handle Depth (in) 1.3125 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Rectangle All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The EC-120/S is a 303 stainless steel handle with a satin finish, measuring 120 mm in length, 112 mm center-to-center, 34 mm in height, and 12 mm in thickness. It weighs 120 grams and is packaged 10 per box, 100 per carton. The handle uses M5×28 fasteners.

Datasheet Summary
Powered by GS/AI

The EC-120/S is a 303 stainless steel handle with a satin finish, measuring 120 mm in length, 112 mm center-to-center, 34 mm in height, and 12 mm in thickness. It weighs 120 grams and is packaged 10 per box, 100 per carton. The handle uses M5×28 fasteners.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - EC-120/S - EC-120/S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - EC-120/S
EC-120/S
STAINLESS STEEL HANDLE - EC-120/S EC-120/S
Material 304 Stainless Steel Finish Satin Weight of Item (g) 120 Length or Depth of Item when closed (mm) 34 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 120 Width of Item (in) 4.75 CC Length (mm) 112 CC Length (in) 4.4375 Handle Depth (mm) 34 Handle Depth (in) 1.3125 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Rectangle All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Satin
  • Weight of Item (g) 120
  • Length or Depth of Item when closed (mm) 34
  • Length or Depth of Item when closed (in) 1.375
  • Height of Item (mm) 14
  • Height of Item (in) 0.5625
  • Width of Item (mm) 120
  • Width of Item (in) 4.75
  • CC Length (mm) 112
  • CC Length (in) 4.4375
  • Handle Depth (mm) 34
  • Handle Depth (in) 1.3125
  • Bar Diameter (mm) 14 X 8
  • Back-to-Back Option N
  • Bar Shape Rectangle
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M5 X 28
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number EC-120/S
Product Name STAINLESS STEEL HANDLE - EC-120/S
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINIUM PULL - ALH-100BL - ALH-100BL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Matte Black Anodized
Handle Material Metal
View Details
RECESSED PULL W/LAMP LOGO - HH-FB-3/S - HH-FB-3/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
DOOR HANDLE EXT - DSI-3330-30-30E - DSI-3330-30-30E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
SUS HANDLE - 1654-S - 1654-S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details