Sugatsune America, Inc. BAR HANDLE EXT - DSI-3310-15-20E DSI-3310-15-20E

Description
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws for DSI mounting kits. Similar style to DIH series cabinet handles.
Description
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws for DSI mounting kits. Similar style to DIH series cabinet handles.
Datasheet
Datasheet Summary
Powered by GS/AI

The BAR HANDLE EXT - DSI-3310-15-20E is a door handle designed for use with DSI mounting kits, which are sold separately. This handle is made from 304 stainless steel with a satin finish, providing durability and a sleek appearance. It is available in both interior and exterior types, with the exterior version featuring threaded posts for screw attachment, while the interior version utilizes set screws for secure mounting. The dimensions of the handle are 215 mm in length and 200 mm in center-to-center spacing, with a weight of 0.39 kg (0.9 lbs). This product is suitable for applications requiring robust and stylish door handles.

Datasheet Summary
Powered by GS/AI

The BAR HANDLE EXT - DSI-3310-15-20E is a door handle designed for use with DSI mounting kits, which are sold separately. This handle is made from 304 stainless steel with a satin finish, providing durability and a sleek appearance. It is available in both interior and exterior types, with the exterior version featuring threaded posts for screw attachment, while the interior version utilizes set screws for secure mounting. The dimensions of the handle are 215 mm in length and 200 mm in center-to-center spacing, with a weight of 0.39 kg (0.9 lbs). This product is suitable for applications requiring robust and stylish door handles.

Suppliers

Company
Product
Description
Supplier Links
BAR HANDLE EXT - DSI-3310-15-20E - DSI-3310-15-20E - Sugatsune America, Inc.
Carson, CA, United States
BAR HANDLE EXT - DSI-3310-15-20E
DSI-3310-15-20E
BAR HANDLE EXT - DSI-3310-15-20E DSI-3310-15-20E
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws for DSI mounting kits. Similar style to DIH series cabinet handles.

  • For use with DSI mounting kits (sold separately)
  • Please specify Interior/Exterior type when ordering:
  • Posts for Exterior handles are threaded to accept screws.
  • Posts for Interior handles have set screws for DSI mounting kits.
  • Similar style to DIH series cabinet handles.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number DSI-3310-15-20E
Product Name BAR HANDLE EXT - DSI-3310-15-20E
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

BAR HANDLE EXT - DSI-3310-20-30E - DSI-3310-20-30E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Brass Edge Pull - SNB-70/BB - SNB-70/BB - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Bright Bronze
Handle Material Metal
View Details
LARGE HANDLE WITH LATCH - MDHL-FPC440 - MDHL-FPC440 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 15.75 inches (400 mm)
View Details
STAINLESS STEEL HANDLE - DS-90/S - DS-90/S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details