Sugatsune America, Inc. STAINLESS EDGE PULL SATIN - SN-95/S SN-95/S

Description
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Description
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Datasheet
Datasheet Summary
Powered by GS/AI

SN-95/S is a stainless steel edge pull with a satin finish, designed for use in cabinetry. It measures 95 mm in length, with a center-to-center hole spacing of 65 mm and a height of 18 mm. Weighing 130 g, it is compatible with 3.5 mm and 7 mm bore sizes. The part is constructed of 304 stainless steel and is NSF certified. It is sold in boxes of 100 and cartons of 200.

Datasheet Summary
Powered by GS/AI

SN-95/S is a stainless steel edge pull with a satin finish, designed for use in cabinetry. It measures 95 mm in length, with a center-to-center hole spacing of 65 mm and a height of 18 mm. Weighing 130 g, it is compatible with 3.5 mm and 7 mm bore sizes. The part is constructed of 304 stainless steel and is NSF certified. It is sold in boxes of 100 and cartons of 200.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS EDGE PULL SATIN - SN-95/S - SN-95/S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS EDGE PULL SATIN - SN-95/S
SN-95/S
STAINLESS EDGE PULL SATIN - SN-95/S SN-95/S
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance

  • Top-surface mount edge pull
  • Easy to grip tab
  • Made of high-quality stainless steel for corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SN-95/S
Product Name STAINLESS EDGE PULL SATIN - SN-95/S
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HANDLE - FT-150 - FT-150 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
RECESSED PULL W/LAMP LOGO - HH-FC-2/S - HH-FC-2/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
BAR HANDLE EXT - DSI-3310-30-30E - DSI-3310-30-30E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
EDGE PULL - AG-A405 - AG-A405 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin Nickel
Handle Material Metal
View Details