Sugatsune America, Inc.STAINLESS EDGE PULL BLACK - SN-50/BLSN-50/BL
Description
Top-surface mount edge pull
Easy to grip tab
Made of high-quality stainless steel for corrosion resistance
Sugatsune America, Inc.
Done
Email Supplier
Description
Top-surface mount edge pull
Easy to grip tab
Made of high-quality stainless steel for corrosion resistance
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SN-50/BL is a stainless steel edge pull handle from Sugatsune America, Inc., designed for top-surface mounting. It features a matte black finish and is constructed from high-quality 304 stainless steel, ensuring durability and corrosion resistance. The handle measures 1-31/32 inches (50 mm) in length and has a height of 11/16 inch (18 mm). It includes two holes for mounting and weighs 47 grams. This edge pull is suitable for use in various applications, including bathrooms, kitchens, and outdoor cabinetry, providing a contemporary aesthetic and easy grip functionality.
Datasheet Summary Powered by GS/AI
The SN-50/BL is a stainless steel edge pull handle from Sugatsune America, Inc., designed for top-surface mounting. It features a matte black finish and is constructed from high-quality 304 stainless steel, ensuring durability and corrosion resistance. The handle measures 1-31/32 inches (50 mm) in length and has a height of 11/16 inch (18 mm). It includes two holes for mounting and weighs 47 grams. This edge pull is suitable for use in various applications, including bathrooms, kitchens, and outdoor cabinetry, providing a contemporary aesthetic and easy grip functionality.