Sugatsune America, Inc. STAINLESS EDGE PULL SATIN - SN-300/S SN-300/S

Description
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Description
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Datasheet
Datasheet Summary
Powered by GS/AI

SN-300/S is a stainless steel edge pull with a satin finish, measuring 11-13/16" (300 mm) in length and 7-3/32" (180 mm) in center hole spacing. It weighs 300 g and is packaged 10 per box, 40 per carton. The part is constructed entirely of stainless steel and is rated as an NSF Component.

Datasheet Summary
Powered by GS/AI

SN-300/S is a stainless steel edge pull with a satin finish, measuring 11-13/16" (300 mm) in length and 7-3/32" (180 mm) in center hole spacing. It weighs 300 g and is packaged 10 per box, 40 per carton. The part is constructed entirely of stainless steel and is rated as an NSF Component.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS EDGE PULL SATIN - SN-300/S - SN-300/S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS EDGE PULL SATIN - SN-300/S
SN-300/S
STAINLESS EDGE PULL SATIN - SN-300/S SN-300/S
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance

  • Top-surface mount edge pull
  • Easy to grip tab
  • Made of high-quality stainless steel for corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SN-300/S
Product Name STAINLESS EDGE PULL SATIN - SN-300/S
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE WITH LATCH - MDHL-FPC640 - MDHL-FPC640 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 23.62 inches (600 mm)
View Details
SUS HANDLE - 1648-S - 1648-S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
BAR HANDLE INT - DSI-3310-20-25I - DSI-3310-20-25I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
WIRE PULL - H-42-B-3 - H-42-B-3 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details