Sugatsune America, Inc. STAINLESS STEEL HANDLE - ECH-200/M ECH-200/M

Description
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 244 Length or Depth of Item when open (mm) 50 Length or Depth of Item when open (in) 2 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 208 Width of Item (in) 8.25 CC Length (mm) 200 CC Length (in) 7.875 Handle Depth (mm) 14 Handle Depth (in) 0.5625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 244 Length or Depth of Item when open (mm) 50 Length or Depth of Item when open (in) 2 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 208 Width of Item (in) 8.25 CC Length (mm) 200 CC Length (in) 7.875 Handle Depth (mm) 14 Handle Depth (in) 0.5625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The ECH-200/M is a 303 stainless steel handle with a mirror finish, designed for cabinet or door use. It has a center-to-center length of 200 mm (7-7/8 inches), an overall length of 208 mm, a height of 14 mm, and a depth of 10 mm. It weighs 244 grams and is packaged in boxes of 10 pieces per carton of 100. The handle is compatible with M5 x 28 fasteners.

Datasheet Summary
Powered by GS/AI

The ECH-200/M is a 303 stainless steel handle with a mirror finish, designed for cabinet or door use. It has a center-to-center length of 200 mm (7-7/8 inches), an overall length of 208 mm, a height of 14 mm, and a depth of 10 mm. It weighs 244 grams and is packaged in boxes of 10 pieces per carton of 100. The handle is compatible with M5 x 28 fasteners.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - ECH-200/M - ECH-200/M - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - ECH-200/M
ECH-200/M
STAINLESS STEEL HANDLE - ECH-200/M ECH-200/M
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 244 Length or Depth of Item when open (mm) 50 Length or Depth of Item when open (in) 2 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 208 Width of Item (in) 8.25 CC Length (mm) 200 CC Length (in) 7.875 Handle Depth (mm) 14 Handle Depth (in) 0.5625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 303 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 244
  • Length or Depth of Item when open (mm) 50
  • Length or Depth of Item when open (in) 2
  • Height of Item (mm) 14
  • Height of Item (in) 0.5625
  • Width of Item (mm) 208
  • Width of Item (in) 8.25
  • CC Length (mm) 200
  • CC Length (in) 7.875
  • Handle Depth (mm) 14
  • Handle Depth (in) 0.5625
  • Bar Diameter (mm) 14
  • Bar Diameter (in) 0.5625
  • Back-to-Back Option N
  • Bar Shape Oval
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M5 X 28
  • Fasteners Type Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number ECH-200/M
Product Name STAINLESS STEEL HANDLE - ECH-200/M
Colors / Finishes Available Mirror
Unlock Full Specs
to access all available technical data

Similar Products

CLEAR RECESSED PULL - HH-P118 - HH-P118 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Clear
Handle Material Plastic
View Details
ALUMINUM PULL - AOT-35-180 - AOT-35-180 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Alumite
Handle Material Metal
View Details
EDGE PULL - DSI-360-64 - DSI-360-64 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
BAR HANDLE INT - DSI-3310-30-25I - DSI-3310-30-25I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details