Top-surface mount edge pull
Easy to grip tab
Made of high-quality stainless steel for corrosion resistance
Sugatsune America, Inc.
Done
Email Supplier
Description
Top-surface mount edge pull
Easy to grip tab
Made of high-quality stainless steel for corrosion resistance
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SN-120/M is a stainless steel edge pull with a mirror finish, measuring 120 mm in length, 90 mm between mounting holes, and 45 mm in height. It weighs 112 grams and is packaged 15 per box and 40 per carton. The part features a 15 mm hole spacing and is constructed entirely of 304 stainless steel with a mirror finish, suitable for use in cabinetry. It is listed as an NSF Component.
Datasheet Summary Powered by GS/AI
SN-120/M is a stainless steel edge pull with a mirror finish, measuring 120 mm in length, 90 mm between mounting holes, and 45 mm in height. It weighs 112 grams and is packaged 15 per box and 40 per carton. The part features a 15 mm hole spacing and is constructed entirely of 304 stainless steel with a mirror finish, suitable for use in cabinetry. It is listed as an NSF Component.