SJH-130 -- LARGE HANDLE (W/COVER CAP OPTION) - SJH-130
Sugatsune America, Inc.LARGE HANDLE (W/COVER CAP OPTION) - SJH-130SJH-130
Description
Material Glass-Reinforced Plastic (PA)
Finish Black
Weight of Item (g) 76
Length or Depth of Item when closed (mm) 43
Length or Depth of Item when closed (in) 1.75
Height of Item (mm) 168
Height of Item (in) 6.625
Width of Item (mm) 26.5
Width of Item (in) 1.0625
CC Length (mm) 130
CC Length (in) 5.125
Handle Depth (mm) 43
Handle Depth (in) 1.6875
Bar Diameter (mm) 24
Bar Diameter (in) 0.9375
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 8 mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Glass-Reinforced Plastic (PA)
Finish Black
Weight of Item (g) 76
Length or Depth of Item when closed (mm) 43
Length or Depth of Item when closed (in) 1.75
Height of Item (mm) 168
Height of Item (in) 6.625
Width of Item (mm) 26.5
Width of Item (in) 1.0625
CC Length (mm) 130
CC Length (in) 5.125
Handle Depth (mm) 43
Handle Depth (in) 1.6875
Bar Diameter (mm) 24
Bar Diameter (in) 0.9375
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 8 mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SJH-130 is a handle with a color cover option designed for separating work processes or indicating hazardous areas, made from glass-filled polyamide with a black finish. It measures 168 mm in height, 43 mm in width, and 26.5 mm in depth, with a center-to-center length of 130 mm and a weight of 76 g. Six color options are available for the cover cap, though the handle itself is black.
Datasheet Summary Powered by GS/AI
The SJH-130 is a handle with a color cover option designed for separating work processes or indicating hazardous areas, made from glass-filled polyamide with a black finish. It measures 168 mm in height, 43 mm in width, and 26.5 mm in depth, with a center-to-center length of 130 mm and a weight of 76 g. Six color options are available for the cover cap, though the handle itself is black.
LARGE HANDLE (W/COVER CAP OPTION) - SJH-130
SJH-130
LARGE HANDLE (W/COVER CAP OPTION) - SJH-130
SJH-130
Material Glass-Reinforced Plastic (PA)
Finish Black
Weight of Item (g) 76
Length or Depth of Item when closed (mm) 43
Length or Depth of Item when closed (in) 1.75
Height of Item (mm) 168
Height of Item (in) 6.625
Width of Item (mm) 26.5
Width of Item (in) 1.0625
CC Length (mm) 130
CC Length (in) 5.125
Handle Depth (mm) 43
Handle Depth (in) 1.6875
Bar Diameter (mm) 24
Bar Diameter (in) 0.9375
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 8 mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N