Sugatsune America, Inc. DRAW LATCH - P32 P32

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 12 Length or Depth of Item when closed (mm) 9 Length or Depth of Item when closed (in) 0.375 Height of Item (mm) 22 Height of Item (in) 0.875 Width of Item (mm) 44 Width of Item (in) 1.75 Load Capacity (kg) 8 Load Capacity (lbs) 17.6 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3mm or # 4 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 12 Length or Depth of Item when closed (mm) 9 Length or Depth of Item when closed (in) 0.375 Height of Item (mm) 22 Height of Item (in) 0.875 Width of Item (mm) 44 Width of Item (in) 1.75 Load Capacity (kg) 8 Load Capacity (lbs) 17.6 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3mm or # 4 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The P32 is a draw latch with a steel body and clear zinc finish, weighing 12 g and rated for a load capacity of 8 kg (17.6 lbs). Its dimensions are given for a clamping force of 0, with a length of 4.2 mm and a diameter of 12 mm.

Datasheet Summary
Powered by GS/AI

The P32 is a draw latch with a steel body and clear zinc finish, weighing 12 g and rated for a load capacity of 8 kg (17.6 lbs). Its dimensions are given for a clamping force of 0, with a length of 4.2 mm and a diameter of 12 mm.

Suppliers

Company
Product
Description
Supplier Links
DRAW LATCH - P32 - P32 - Sugatsune America, Inc.
Carson, CA, United States
DRAW LATCH - P32
P32
DRAW LATCH - P32 P32
Material 304 Stainless Steel Finish Polished Weight of Item (g) 12 Length or Depth of Item when closed (mm) 9 Length or Depth of Item when closed (in) 0.375 Height of Item (mm) 22 Height of Item (in) 0.875 Width of Item (mm) 44 Width of Item (in) 1.75 Load Capacity (kg) 8 Load Capacity (lbs) 17.6 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3mm or # 4 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 12
  • Length or Depth of Item when closed (mm) 9
  • Length or Depth of Item when closed (in) 0.375
  • Height of Item (mm) 22
  • Height of Item (in) 0.875
  • Width of Item (mm) 44
  • Width of Item (in) 1.75
  • Load Capacity (kg) 8
  • Load Capacity (lbs) 17.6
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3mm or # 4 screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number P32
Product Name DRAW LATCH - P32
Latch Types Draw/Tension
Unlock Full Specs
to access all available technical data

Similar Products

BRACKETS FOR LARGE TYPE PUSH LOCK FASTENERS - AS-51F-30-8 - AS-51F-30-8 - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Stainless; Steel; Stainless Steel (SUS 430)
View Details
Magnetic Catch Black (Snap-in Type) - MC-FS10B - MC-FS10B - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (ABS)
View Details
Adjustable Knuckle Catch - ESO-6732/BLK - ESO-6732/BLK - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (PA)
View Details
MAGNETIC CATCH - MC-84/BLK - MC-84/BLK - Sugatsune America, Inc.
Specs
Materials Plastic; ABS
View Details