Sugatsune America, Inc.DISK DAMPER / PIVOT HINGE - UDD-M-RUDD-M-R
Description
Material Plastic (ABS)
Finish Light Gray
Weight of Item (g) 90
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 48.2
Height of Item (in) 1.9375
Width of Item (mm) 19.6
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 20.4
Max. Torque (lbs-in/ea) 17.7
Min. Torque (kgf-cm/ea) 10.2
Min. Torque (lbs-in/ea) 8.9
Max. Torque (kgf-cm/pr) 40.8
Max. Torque (lbs-in/pr) 35.4
Min. Torque (kgf-cm/pr) 20.4
Min. Torque (lbs-in/pr) 17.8
Dampening Direction Clockwise
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 x 8
Fasteners Type Truss Head Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Plastic (ABS)
Finish Light Gray
Weight of Item (g) 90
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 48.2
Height of Item (in) 1.9375
Width of Item (mm) 19.6
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 20.4
Max. Torque (lbs-in/ea) 17.7
Min. Torque (kgf-cm/ea) 10.2
Min. Torque (lbs-in/ea) 8.9
Max. Torque (kgf-cm/pr) 40.8
Max. Torque (lbs-in/pr) 35.4
Min. Torque (kgf-cm/pr) 20.4
Min. Torque (lbs-in/pr) 17.8
Dampening Direction Clockwise
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 x 8
Fasteners Type Truss Head Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The UDD-M-R is a right-hand disk damper designed for gentle lid closure without slamming, featuring a narrow profile for unobtrusive installation. It operates within a temperature range of 5°C to 35°C (41°F to 95°F) and has a torque range of 10.2-20.4 kgf·cm (8.9-17.7 lb·in). The main body is constructed from ABS plastic in light grey finish, and the assembly weighs 90 g. It has successfully passed a 30,000-cycle open/close test. Spacer and installation screws are not included.
Datasheet Summary Powered by GS/AI
The UDD-M-R is a right-hand disk damper designed for gentle lid closure without slamming, featuring a narrow profile for unobtrusive installation. It operates within a temperature range of 5°C to 35°C (41°F to 95°F) and has a torque range of 10.2-20.4 kgf·cm (8.9-17.7 lb·in). The main body is constructed from ABS plastic in light grey finish, and the assembly weighs 90 g. It has successfully passed a 30,000-cycle open/close test. Spacer and installation screws are not included.
Material Plastic (ABS)
Finish Light Gray
Weight of Item (g) 90
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 48.2
Height of Item (in) 1.9375
Width of Item (mm) 19.6
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 20.4
Max. Torque (lbs-in/ea) 17.7
Min. Torque (kgf-cm/ea) 10.2
Min. Torque (lbs-in/ea) 8.9
Max. Torque (kgf-cm/pr) 40.8
Max. Torque (lbs-in/pr) 35.4
Min. Torque (kgf-cm/pr) 20.4
Min. Torque (lbs-in/pr) 17.8
Dampening Direction Clockwise
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 x 8
Fasteners Type Truss Head Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N