Sugatsune America, Inc.FLAP STAY WHITE - SDS-100/WHTSDS-100/WHT
Description
Material Plastic
Finish White
Weight of Item (g) 167
Length or Depth of Item when closed (mm) 84.4
Length or Depth of Item when closed (in) 3.375
Length or Depth of Item when open (mm) 204
Length or Depth of Item when open (in) 8.0625
Height of Item (mm) 218
Height of Item (in) 8.625
Width of Item (mm) 19.5
Width of Item (in) 0.8125
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 x 14
Fasteners Type Self Tapping Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Plastic
Finish White
Weight of Item (g) 167
Length or Depth of Item when closed (mm) 84.4
Length or Depth of Item when closed (in) 3.375
Length or Depth of Item when open (mm) 204
Length or Depth of Item when open (in) 8.0625
Height of Item (mm) 218
Height of Item (in) 8.625
Width of Item (mm) 19.5
Width of Item (in) 0.8125
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 x 14
Fasteners Type Self Tapping Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Material Plastic
Finish White
Weight of Item (g) 167
Length or Depth of Item when closed (mm) 84.4
Length or Depth of Item when closed (in) 3.375
Length or Depth of Item when open (mm) 204
Length or Depth of Item when open (in) 8.0625
Height of Item (mm) 218
Height of Item (in) 8.625
Width of Item (mm) 19.5
Width of Item (in) 0.8125
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 x 14
Fasteners Type Self Tapping Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N