HDS-10S-SL/WT -- SOFT-CLOSING LID STAY - HDS-10S-SL/WT
Sugatsune America, Inc.SOFT-CLOSING LID STAY - HDS-10S-SL/WTHDS-10S-SL/WT
Description
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238)
When pushed to close, HDS-10S is designed to self close and soft close
Used in pairs
Torque Calculation: Torque = Door Height × 1/2 × Door Weight K-Type:60~95 kgf.cm(52~82 lbs. Inch)/ pair M-Type:95~130 kgf.cm(82~112 lbs. Inch)/ pair H-Type:110~160 kgf.cm(95~138 lbs. Inch)/ pair S-Type:140~180 kgf.cm(121~ 156 lbs. Inch)/ pair
Sugatsune America, Inc.
Done
Email Supplier
Description
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238)
When pushed to close, HDS-10S is designed to self close and soft close
Used in pairs
Torque Calculation: Torque = Door Height × 1/2 × Door Weight K-Type:60~95 kgf.cm(52~82 lbs. Inch)/ pair M-Type:95~130 kgf.cm(82~112 lbs. Inch)/ pair H-Type:110~160 kgf.cm(95~138 lbs. Inch)/ pair S-Type:140~180 kgf.cm(121~ 156 lbs. Inch)/ pair
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HDS-10S-SL is a self-closing and soft-closing lid stay designed for downward-opening flap doors used with piano, butt, or drop hinges, and is used in pairs. It is classified as super heavy duty with a torque range of 140~180 kgf·cm per pair. The body is made of ABS plastic with a white finish, and the arm and mounting plate are steel with a nickel finish. The self-close starting angle is 5° to 15°.
Datasheet Summary Powered by GS/AI
The HDS-10S-SL is a self-closing and soft-closing lid stay designed for downward-opening flap doors used with piano, butt, or drop hinges, and is used in pairs. It is classified as super heavy duty with a torque range of 140~180 kgf·cm per pair. The body is made of ABS plastic with a white finish, and the arm and mounting plate are steel with a nickel finish. The self-close starting angle is 5° to 15°.
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238)
When pushed to close, HDS-10S is designed to self close and soft close
Used in pairs
Torque Calculation: Torque = Door Height × 1/2 × Door Weight K-Type:60~95 kgf.cm(52~82 lbs. Inch)/ pair M-Type:95~130 kgf.cm(82~112 lbs. Inch)/ pair H-Type:110~160 kgf.cm(95~138 lbs. Inch)/ pair S-Type:140~180 kgf.cm(121~ 156 lbs. Inch)/ pair
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238)
When pushed to close, HDS-10S is designed to self close and soft close