Material Zinc Alloy, Plastic
Finish Chrome , Black
Weight of Item (g) 165
Length or Depth of Item when closed (mm) 0
Length or Depth of Item when closed (in) 0
Length or Depth of Item when open (mm) 164
Length or Depth of Item when open (in) 6.5
Height of Item (mm) 22
Height of Item (in) 0.875
Width of Item (mm) 54
Width of Item (in) 2.1875
Handle Depth (mm) 22
Handle Depth (in) 0.875
Back-to-Back Option N
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M4 x 25 mm
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Zinc Alloy, Plastic
Finish Chrome , Black
Weight of Item (g) 165
Length or Depth of Item when closed (mm) 0
Length or Depth of Item when closed (in) 0
Length or Depth of Item when open (mm) 164
Length or Depth of Item when open (in) 6.5
Height of Item (mm) 22
Height of Item (in) 0.875
Width of Item (mm) 54
Width of Item (in) 2.1875
Handle Depth (mm) 22
Handle Depth (in) 0.875
Back-to-Back Option N
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M4 x 25 mm
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SD-160/CR is a recessed pull for sheet metal mounting, made of zinc alloy with a chrome finish, weighing 165 grams, and requiring M4×25 machine screws for installation.
Datasheet Summary Powered by GS/AI
The SD-160/CR is a recessed pull for sheet metal mounting, made of zinc alloy with a chrome finish, weighing 165 grams, and requiring M4×25 machine screws for installation.
Material Zinc Alloy, Plastic
Finish Chrome , Black
Weight of Item (g) 165
Length or Depth of Item when closed (mm) 0
Length or Depth of Item when closed (in) 0
Length or Depth of Item when open (mm) 164
Length or Depth of Item when open (in) 6.5
Height of Item (mm) 22
Height of Item (in) 0.875
Width of Item (mm) 54
Width of Item (in) 2.1875
Handle Depth (mm) 22
Handle Depth (in) 0.875
Back-to-Back Option N
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M4 x 25 mm
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N