SCRL2-15S-80A -- FULLY STAINLESS STEEL MINI GUIDE - SCRL2-15S-80A
Sugatsune America, Inc.FULLY STAINLESS STEEL MINI GUIDE - SCRL2-15S-80ASCRL2-15S-80A
Description
Only 15.5mm in height with small deflection, suitable for various places
Grease (NSF H1 Registered Food Grade Lubricants) for food machinery is used
Sugatsune America, Inc.
Done
Email Supplier
Description
Only 15.5mm in height with small deflection, suitable for various places
Grease (NSF H1 Registered Food Grade Lubricants) for food machinery is used
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SCRL2-15S-80A is a full stainless steel mini drawer slide designed for compact, tight applications. It has a slide length of 80 mm (3-1/8") and a travel length of 49 mm (1-7/8"). The outer rail is made of 304 stainless steel, while the balls are 440 stainless steel. It has a load capacity of 39.6 lbs (18 kg) per pair and weighs 16 grams per piece. The slide has a slim profile of 15.5 mm height. Holes are not provided at the positions marked with (*).
Datasheet Summary Powered by GS/AI
The SCRL2-15S-80A is a full stainless steel mini drawer slide designed for compact, tight applications. It has a slide length of 80 mm (3-1/8") and a travel length of 49 mm (1-7/8"). The outer rail is made of 304 stainless steel, while the balls are 440 stainless steel. It has a load capacity of 39.6 lbs (18 kg) per pair and weighs 16 grams per piece. The slide has a slim profile of 15.5 mm height. Holes are not provided at the positions marked with (*).