SCRL2-15S-100A -- FULLY STAINLESS STEEL MINI GUIDE - SCRL2-15S-100A
Sugatsune America, Inc.FULLY STAINLESS STEEL MINI GUIDE - SCRL2-15S-100ASCRL2-15S-100A
Description
Only 15.5mm in height with small deflection, suitable for various places
Grease (NSF H1 Registered Food Grade Lubricants) for food machinery is used
Sugatsune America, Inc.
Done
Email Supplier
Description
Only 15.5mm in height with small deflection, suitable for various places
Grease (NSF H1 Registered Food Grade Lubricants) for food machinery is used
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SCRL2-15S-100A is a fully stainless steel mini drawer slide with a 100 mm slide length and 59 mm travel length, designed for compact applications. The outer and inner rails are made of 304 stainless steel, and the balls are 440 stainless steel. It has a load capacity of 46.2 lbs (21 kg) per pair and weighs 50 g per piece. The slide features a slim 15.5 mm height and is suitable for tight spaces. The part does not include mounting holes as indicated for shorter variants. The packaging includes 200 pieces per box and is listed as part of the SCRL2-15S series.
Datasheet Summary Powered by GS/AI
The SCRL2-15S-100A is a fully stainless steel mini drawer slide with a 100 mm slide length and 59 mm travel length, designed for compact applications. The outer and inner rails are made of 304 stainless steel, and the balls are 440 stainless steel. It has a load capacity of 46.2 lbs (21 kg) per pair and weighs 50 g per piece. The slide features a slim 15.5 mm height and is suitable for tight spaces. The part does not include mounting holes as indicated for shorter variants. The packaging includes 200 pieces per box and is listed as part of the SCRL2-15S series.