Automatically holds lid in opened position
Lift up lid to release
Can be installed individually or in pairs
Handed : Specific left and right hand mounting
Sugatsune America, Inc.
Done
Email Supplier
Description
Automatically holds lid in opened position
Lift up lid to release
Can be installed individually or in pairs
Handed : Specific left and right hand mounting
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The S-93L is a left-handed stainless steel lid stay designed for downward-opening flap doors, automatically holding the lid in the opened position and releasing when lifted. It has a load capacity of 1.5 kg (66 lbs), a length of 150 mm (5-29/32 inches), and weighs 75 grams. The unit is made of 304 stainless steel with a polished finish and is installed individually or in pairs.
Datasheet Summary Powered by GS/AI
The S-93L is a left-handed stainless steel lid stay designed for downward-opening flap doors, automatically holding the lid in the opened position and releasing when lifted. It has a load capacity of 1.5 kg (66 lbs), a length of 150 mm (5-29/32 inches), and weighs 75 grams. The unit is made of 304 stainless steel with a polished finish and is installed individually or in pairs.
Automatically holds lid in opened position
Lift up lid to release
Can be installed individually or in pairs
Handed : Specific left and right hand mounting