Material 304 Stainless Steel
Finish Polished
Weight of Item (g) 15
Length or Depth of Item when closed (mm) 10
Length or Depth of Item when closed (in) 0.4375
Height of Item (mm) 22
Height of Item (in) 0.875
Width of Item (mm) 58
Width of Item (in) 2.3125
Load Capacity (kg) 2
Load Capacity (lbs) 4.4
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 3 mm or # 4 Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Polished
Weight of Item (g) 15
Length or Depth of Item when closed (mm) 10
Length or Depth of Item when closed (in) 0.4375
Height of Item (mm) 22
Height of Item (in) 0.875
Width of Item (mm) 58
Width of Item (in) 2.3125
Load Capacity (kg) 2
Load Capacity (lbs) 4.4
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 3 mm or # 4 Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The PS35 is a draw latch made of 304 stainless steel with a polished finish, weighing 15 g and rated for a load capacity of 2 kg (4.4 lbs).
Datasheet Summary Powered by GS/AI
The PS35 is a draw latch made of 304 stainless steel with a polished finish, weighing 15 g and rated for a load capacity of 2 kg (4.4 lbs).
Material 304 Stainless Steel
Finish Polished
Weight of Item (g) 15
Length or Depth of Item when closed (mm) 10
Length or Depth of Item when closed (in) 0.4375
Height of Item (mm) 22
Height of Item (in) 0.875
Width of Item (mm) 58
Width of Item (in) 2.3125
Load Capacity (kg) 2
Load Capacity (lbs) 4.4
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 3 mm or # 4 Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N