The PS30 is a compression draw latch designed for flush mounting with a padlock hole (18 mm diameter) and a load capacity of 15 kg (33 lbs). It has dimensions of 53 mm in L2, 11.5 mm in L1, 8.5 mm in L3, 28 mm in L4, 21 mm in W1, 32 mm in W2, 15 mm in W3, 10 mm in W4, 13.0 mm in H1, 1.5 mm in H2, 1.5 mm in T1, 12 mm in T2, 33 mm in P1, and 34 mm in P3. The latch is constructed without a padlock hole, distinguishing it from the PS30A variant. The item weighs 38 grams and is packaged in boxes of 400 units.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Latches |
| Product Number | PS30 |
| Product Name | DRAW LATCH - PS30 |
| Latch Types | Draw/Tension |