The GS-GL5-GP-KD is a cylindrical cam lock designed for glass swing doors, featuring a reversible dimple key with up to one million key changes and a key removal mechanism that requires the lock to be engaged. It has a 24K gold-plated finish on the front plate and is compatible with the GS-GH5 hinge and GS-GB5 bracket. The lock operates with a 90-degree key turn and is rated for glass thicknesses of 3/16~5/16 inch. The body is made of brass, the lock plate of 304 stainless steel, and the washer of chloroprene rubber.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Locks |
| Product Number | GS-GL5-GP-KD |
| Product Name | Cam Lock |
| Lock Type | Cam Lock |