Sugatsune America, Inc. Cam Lock NAL-S-2

Description
Material Zinc Alloy Finish Chrome Weight of Item (g) 25 Length or Depth of Item when closed (mm) 16.1 Height of Item (mm) 31.5 Width of Item (mm) 15 Max. Door Thickness (mm) 2 Max. Door Thickness (in) 0.0625 Min. Door Thickness (mm) 0 Min. Door Thickness (in) 0 Master Keying Availability N Key Changes 100 Are Fasteners Required Y Fasteners Size M12 x 1, M3 Fasteners Type Machine screw,Metric Hex nut Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2
Datasheet
Description
Material Zinc Alloy Finish Chrome Weight of Item (g) 25 Length or Depth of Item when closed (mm) 16.1 Height of Item (mm) 31.5 Width of Item (mm) 15 Max. Door Thickness (mm) 2 Max. Door Thickness (in) 0.0625 Min. Door Thickness (mm) 0 Min. Door Thickness (in) 0 Master Keying Availability N Key Changes 100 Are Fasteners Required Y Fasteners Size M12 x 1, M3 Fasteners Type Machine screw,Metric Hex nut Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Lock - NAL-S-2 - Sugatsune America, Inc.
Carson, CA, United States
Cam Lock
NAL-S-2
Cam Lock NAL-S-2
Material Zinc Alloy Finish Chrome Weight of Item (g) 25 Length or Depth of Item when closed (mm) 16.1 Height of Item (mm) 31.5 Width of Item (mm) 15 Max. Door Thickness (mm) 2 Max. Door Thickness (in) 0.0625 Min. Door Thickness (mm) 0 Min. Door Thickness (in) 0 Master Keying Availability N Key Changes 100 Are Fasteners Required Y Fasteners Size M12 x 1, M3 Fasteners Type Machine screw,Metric Hex nut Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2
  • Material Zinc Alloy
  • Finish Chrome
  • Weight of Item (g) 25
  • Length or Depth of Item when closed (mm) 16.1
  • Height of Item (mm) 31.5
  • Width of Item (mm) 15
  • Max. Door Thickness (mm) 2
  • Max. Door Thickness (in) 0.0625
  • Min. Door Thickness (mm) 0
  • Min. Door Thickness (in) 0
  • Master Keying Availability N
  • Key Changes 100
  • Are Fasteners Required Y
  • Fasteners Size M12 x 1, M3
  • Fasteners Type Machine screw,Metric Hex nut
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Locks
Product Number NAL-S-2
Product Name Cam Lock
Lock Type Cam Lock
Unlock Full Specs
to access all available technical data

Similar Products

Cam Lock - GS-GL5-CR-KD - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Lock Type Cam Lock
View Details
CABINET LOCK - 2650-16-DN-2997 - 2650-16-DN-2997 - Sugatsune America, Inc.
Specs
Application Cabinet / Drawer
View Details
Dead Bolt Locks for Cabinets and Furniture - 2200-30-8001 - Sugatsune America, Inc.
Specs
Lock Type Deadbolt
Application Cabinet / Drawer
View Details
CABINET LOCK - 2550-24-DN - 2550-24-DN - Sugatsune America, Inc.
Specs
Application Cabinet / Drawer
View Details