Sugatsune America, Inc. MINI GUIDE RAIL - MRS40-800 MRS40-800

Description
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic
Description
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic
Datasheet
Datasheet Summary
Powered by GS/AI

The MRS40-800 is a mini guide rail from the MRS40 series, 800 mm long with 16 holes for mounting, made of silver anodized aluminum alloy. It is designed for use with the MR-40CS carriage, which features a high sliding grade polyethylene block that eliminates the need for lubrication and meets UL94 HB flame resistance. The rail and carriage are sold separately.

Datasheet Summary
Powered by GS/AI

The MRS40-800 is a mini guide rail from the MRS40 series, 800 mm long with 16 holes for mounting, made of silver anodized aluminum alloy. It is designed for use with the MR-40CS carriage, which features a high sliding grade polyethylene block that eliminates the need for lubrication and meets UL94 HB flame resistance. The rail and carriage are sold separately.

Suppliers

Company
Product
Description
Supplier Links
MINI GUIDE RAIL - MRS40-800 - MRS40-800 - Sugatsune America, Inc.
Carson, CA, United States
MINI GUIDE RAIL - MRS40-800
MRS40-800
MINI GUIDE RAIL - MRS40-800 MRS40-800
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic

  • Perfect for small stroke applications
  • No lubricant required
  • Made of UL94HB grade flame-resistant plastic
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number MRS40-800
Product Name MINI GUIDE RAIL - MRS40-800
Guide / Rail Shape Miniature Guide
Unlock Full Specs
to access all available technical data

Similar Products

MINI GUIDE BLOCK (PRELOAD TYPE) - MR-20CNB - MR-20CNB - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Additional Material Specifications Grey, Plain
Guide Width / Diameter 0.2500 inch (6.35 mm)
View Details
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-2000 - MRS20-2000 - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
Multi-Roller Linear Guide Block - MLGX-25C-8 - MLGX-25C-8 - Sugatsune America, Inc.
Specs
Additional Material Specifications No Polish
Guide Width / Diameter 1.69 inch (42.86 mm)
View Details
ALUMINUM MLG13 RAIL - MLG13-400 - MLG13-400 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Natural
Guide Width / Diameter 0.5000 inch (12.7 mm)
View Details