Sugatsune America, Inc. RAIL FOR MR-30CS - MRS30-400 MRS30-400

Description
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic
Description
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic
Datasheet
Datasheet Summary
Powered by GS/AI

MRS30-400 is a rail for the MR-30CS drawer slide system, 400 mm (15-3/4 in) long, made of anodized aluminum. It is designed for small stroke applications and requires no lubricant. Both ends of the rail are not anodized. The rail is sold separately from the guide block. The system has a horizontal static load rating of 26.0 kgf and a vertical static load rating of 15.0 kgf, with dynamic load ratings of 25.0 kgf·cm for Mx and 12.5 kgf·cm for My and Mz. The dynamic friction coefficient is 1, and the maximum PV is 3.06 kgf-mm²·m/min. Weight is 159 g per unit, packed in boxes of 50.

Datasheet Summary
Powered by GS/AI

MRS30-400 is a rail for the MR-30CS drawer slide system, 400 mm (15-3/4 in) long, made of anodized aluminum. It is designed for small stroke applications and requires no lubricant. Both ends of the rail are not anodized. The rail is sold separately from the guide block. The system has a horizontal static load rating of 26.0 kgf and a vertical static load rating of 15.0 kgf, with dynamic load ratings of 25.0 kgf·cm for Mx and 12.5 kgf·cm for My and Mz. The dynamic friction coefficient is 1, and the maximum PV is 3.06 kgf-mm²·m/min. Weight is 159 g per unit, packed in boxes of 50.

Suppliers

Company
Product
Description
Supplier Links
RAIL FOR MR-30CS - MRS30-400 - MRS30-400 - Sugatsune America, Inc.
Carson, CA, United States
RAIL FOR MR-30CS - MRS30-400
MRS30-400
RAIL FOR MR-30CS - MRS30-400 MRS30-400
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic

  • Perfect for small stroke applications
  • No lubricant required
  • Made of UL94HB grade flame-resistant plastic
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number MRS30-400
Product Name RAIL FOR MR-30CS - MRS30-400
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Roller Linear Guide Rail - MLGX25-1000S - MLGX25-1000S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details
GUIDE RAIL FOR LGB - LGB30-2000 - LGB30-2000 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Anodized
Guide Width / Diameter 1.19 inch (30.16 mm)
View Details
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-200 - MRS20-200 - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
RAIL FOR MR-30CS - MRS30-800 - MRS30-800 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Anodized
Guide Width / Diameter 0.4375 inch (11.11 mm)
View Details