Sugatsune America, Inc. Multi-Roller Linear Guide Block - MLGX-25C-8 MLGX-25C-8

Description
The innovative "Dual-X" design. Smoothly facilitates up to 27 lbs (120 N) even if the load is applied vertically or horizontally. Maintains its smooth and consistent movement even when a moment load occurs. Can be used with a motor drive. Precision performance that passed 500,000 cycle tests. The guide block is preloaded significantly reduce rattling. Multiple guide blocks can be used with a guide rail (rails and blocks ordered separately). Ideal for automated machinery, robotics, medical, analysis or food equipment and kiosks.
Description
The innovative "Dual-X" design. Smoothly facilitates up to 27 lbs (120 N) even if the load is applied vertically or horizontally. Maintains its smooth and consistent movement even when a moment load occurs. Can be used with a motor drive. Precision performance that passed 500,000 cycle tests. The guide block is preloaded significantly reduce rattling. Multiple guide blocks can be used with a guide rail (rails and blocks ordered separately). Ideal for automated machinery, robotics, medical, analysis or food equipment and kiosks.
Datasheet
Datasheet Summary
Powered by GS/AI

The MLGX-25C-8 is a guide block for the MLGX25 multi-roller linear guide system, designed to mount on a separate rail and provide smooth, preloaded motion with reduced rattling. It is made of 304 stainless steel with roller pins of XM7 stainless steel and roller bearings of bearing steel. The block supports horizontal and vertical operating loads up to 26.8 lbs (12.2 kg) and moment loads up to 21.2 lb·in (24.4 kg·cm) for Mx and Mz, and 10.6 lb·in (12.2 kg·cm) for My. It has a rated travel life of 100 km and passed a 500,000-cycle test. Multiple blocks can be used on a single rail. The block weighs 39 g and is supplied in boxes of 3,070 pieces.

Datasheet Summary
Powered by GS/AI

The MLGX-25C-8 is a guide block for the MLGX25 multi-roller linear guide system, designed to mount on a separate rail and provide smooth, preloaded motion with reduced rattling. It is made of 304 stainless steel with roller pins of XM7 stainless steel and roller bearings of bearing steel. The block supports horizontal and vertical operating loads up to 26.8 lbs (12.2 kg) and moment loads up to 21.2 lb·in (24.4 kg·cm) for Mx and Mz, and 10.6 lb·in (12.2 kg·cm) for My. It has a rated travel life of 100 km and passed a 500,000-cycle test. Multiple blocks can be used on a single rail. The block weighs 39 g and is supplied in boxes of 3,070 pieces.

Suppliers

Company
Product
Description
Supplier Links
Multi-Roller Linear Guide Block - MLGX-25C-8 - MLGX-25C-8 - Sugatsune America, Inc.
Carson, CA, United States
Multi-Roller Linear Guide Block - MLGX-25C-8
MLGX-25C-8
Multi-Roller Linear Guide Block - MLGX-25C-8 MLGX-25C-8
The innovative "Dual-X" design. Smoothly facilitates up to 27 lbs (120 N) even if the load is applied vertically or horizontally. Maintains its smooth and consistent movement even when a moment load occurs. Can be used with a motor drive. Precision performance that passed 500,000 cycle tests. The guide block is preloaded significantly reduce rattling. Multiple guide blocks can be used with a guide rail (rails and blocks ordered separately). Ideal for automated machinery, robotics, medical, analysis or food equipment and kiosks.

  • The innovative "Dual-X" design.
  • Smoothly facilitates up to 27 lbs (120 N) even if the load is applied vertically or horizontally.
  • Maintains its smooth and consistent movement even when a moment load occurs.
  • Can be used with a motor drive.
  • Precision performance that passed 500,000 cycle tests.
  • The guide block is preloaded significantly reduce rattling.
  • Multiple guide blocks can be used with a guide rail (rails and blocks ordered separately).
  • Ideal for automated machinery, robotics, medical, analysis or food equipment and kiosks.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number MLGX-25C-8
Product Name Multi-Roller Linear Guide Block - MLGX-25C-8
Additional Material Specifications No Polish
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Roller Linear Guide Rail - MLGX25-1000S - MLGX25-1000S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details
GUIDE RAIL FOR LGB - LGB30-400 - LGB30-400 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Anodized
Guide Width / Diameter 1.19 inch (30.16 mm)
View Details
MINI GUIDE BLOCK - MR-30CS - MR-30CS - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Additional Material Specifications Grey, Plain
Guide Width / Diameter 0.3125 inch (7.94 mm)
View Details
GUIDE RAIL FOR LGB - LGB30-800 - LGB30-800 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Anodized
Guide Width / Diameter 1.19 inch (30.16 mm)
View Details