Sugatsune America, Inc. CABLE GROMMET - V80/BLK V80/BLK

Description
Material Plastic Finish Black Weight of Item (g) 39 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 92 Height of Item (in) 3.625 Width of Item (mm) 92 Width of Item (in) 3.625 Round Bore Dimensions (mm) 80 Round Bore Dimensions (in) 3.125 Bore Dimensions Height (mm) 80 Bore Dimensions Height (in) 3.125 Bore Dimensions Width (mm) 80 Bore Dimensions Width (in) 3.125 Diameter (mm) 77 Diameter (in) 3 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Description
Material Plastic Finish Black Weight of Item (g) 39 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 92 Height of Item (in) 3.625 Width of Item (mm) 92 Width of Item (in) 3.625 Round Bore Dimensions (mm) 80 Round Bore Dimensions (in) 3.125 Bore Dimensions Height (mm) 80 Bore Dimensions Height (in) 3.125 Bore Dimensions Width (mm) 80 Bore Dimensions Width (in) 3.125 Diameter (mm) 77 Diameter (in) 3 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - V80/BLK - V80/BLK - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - V80/BLK
V80/BLK
CABLE GROMMET - V80/BLK V80/BLK
Material Plastic Finish Black Weight of Item (g) 39 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 92 Height of Item (in) 3.625 Width of Item (mm) 92 Width of Item (in) 3.625 Round Bore Dimensions (mm) 80 Round Bore Dimensions (in) 3.125 Bore Dimensions Height (mm) 80 Bore Dimensions Height (in) 3.125 Bore Dimensions Width (mm) 80 Bore Dimensions Width (in) 3.125 Diameter (mm) 77 Diameter (in) 3 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Plastic
  • Finish Black
  • Weight of Item (g) 39
  • Length or Depth of Item when closed (mm) 25
  • Length or Depth of Item when closed (in) 1
  • Height of Item (mm) 92
  • Height of Item (in) 3.625
  • Width of Item (mm) 92
  • Width of Item (in) 3.625
  • Round Bore Dimensions (mm) 80
  • Round Bore Dimensions (in) 3.125
  • Bore Dimensions Height (mm) 80
  • Bore Dimensions Height (in) 3.125
  • Bore Dimensions Width (mm) 80
  • Bore Dimensions Width (in) 3.125
  • Diameter (mm) 77
  • Diameter (in) 3
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 22
  • Min. Panel Thickness (in) 0.875
  • Shape Round
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number V80/BLK
Product Name CABLE GROMMET - V80/BLK
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
CABLE GROMMET - LN-72S/WHT - LN-72S/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH170-BR - APD-KH170-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details