Sugatsune America, Inc. ALUMINUM MLG13 RAIL - MLG13-200 MLG13-200

Description
Material Aluminum Finish Natural Weight of Item (g) 23 Height of Item (mm) 9.5 Height of Item (in) 0.375 Width of Item (mm) 13 Width of Item (in) 0.5 Rail Length (mm) 200 Rail Length (in) 7.875 Are Fasteners Included N Are Fasteners Required Y Fasteners Type Hexagon socket bolt M4 Is NSF Compliant N
Description
Material Aluminum Finish Natural Weight of Item (g) 23 Height of Item (mm) 9.5 Height of Item (in) 0.375 Width of Item (mm) 13 Width of Item (in) 0.5 Rail Length (mm) 200 Rail Length (in) 7.875 Are Fasteners Included N Are Fasteners Required Y Fasteners Type Hexagon socket bolt M4 Is NSF Compliant N
Datasheet
Datasheet Summary
Powered by GS/AI

The MLG13-200 is a 200 mm (7-7/8 inch) aluminum alloy guide rail for the MLG13 linear guide system, featuring an anodized silver finish and weighing 23 grams. It includes four mounting holes and is designed for use with the MLG-13C guide block, supporting smooth, high-precision linear motion with a system life of 60 km and 300,000 cycle testing. Rated static loads are 4.0 kgf horizontally and vertically, with static moments of 10.2 kgf·cm, 2.0 kgf·cm, and 12.2 kgf·cm for Mx, My, and Mz respectively. The rail may be mounted in multiple orientations and requires external stoppers. Applications include medical, food processing, vending, and automation equipment.

Datasheet Summary
Powered by GS/AI

The MLG13-200 is a 200 mm (7-7/8 inch) aluminum alloy guide rail for the MLG13 linear guide system, featuring an anodized silver finish and weighing 23 grams. It includes four mounting holes and is designed for use with the MLG-13C guide block, supporting smooth, high-precision linear motion with a system life of 60 km and 300,000 cycle testing. Rated static loads are 4.0 kgf horizontally and vertically, with static moments of 10.2 kgf·cm, 2.0 kgf·cm, and 12.2 kgf·cm for Mx, My, and Mz respectively. The rail may be mounted in multiple orientations and requires external stoppers. Applications include medical, food processing, vending, and automation equipment.

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM MLG13 RAIL - MLG13-200 - MLG13-200 - Sugatsune America, Inc.
Carson, CA, United States
ALUMINUM MLG13 RAIL - MLG13-200
MLG13-200
ALUMINUM MLG13 RAIL - MLG13-200 MLG13-200
Material Aluminum Finish Natural Weight of Item (g) 23 Height of Item (mm) 9.5 Height of Item (in) 0.375 Width of Item (mm) 13 Width of Item (in) 0.5 Rail Length (mm) 200 Rail Length (in) 7.875 Are Fasteners Included N Are Fasteners Required Y Fasteners Type Hexagon socket bolt M4 Is NSF Compliant N
  • Material Aluminum
  • Finish Natural
  • Weight of Item (g) 23
  • Height of Item (mm) 9.5
  • Height of Item (in) 0.375
  • Width of Item (mm) 13
  • Width of Item (in) 0.5
  • Rail Length (mm) 200
  • Rail Length (in) 7.875
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type Hexagon socket bolt M4
  • Is NSF Compliant N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number MLG13-200
Product Name ALUMINUM MLG13 RAIL - MLG13-200
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

STOPPER FOR LGB - LGB30-ST - LGB30-ST - Sugatsune America, Inc.
Specs
Additional Material Specifications Black
Guide Width / Diameter 1 inch (25.4 mm)
View Details
RAIL FOR MR-30CS - MRS30-200 - MRS30-200 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Anodized
Guide Width / Diameter 0.4375 inch (11.11 mm)
View Details
MOUNTING PLATE FOR LGB SERIES - LGB30-P65-100 - LGB30-P65-100 - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications Polished
Guide Width / Diameter 0.1250 inch (3.17 mm)
View Details
ULTRA MINI GUIDE RAIL 3-15/16
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details