Sugatsune America, Inc. LEVELING GLIDE - TN-45S TN-45S

Description
Material Steel Finish Chrome Weight of Item (g) 70 Length or Depth of Item when closed (mm) 43.5 Length or Depth of Item when closed (in) 1.75 Height of Item (mm) 82.5 Height of Item (in) 3.25 Width of Item (mm) 43.5 Width of Item (in) 1.75 Load Capacity (kg) 140 Load Capacity (lbs) 308 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M10 x 1.5 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Steel Finish Chrome Weight of Item (g) 70 Length or Depth of Item when closed (mm) 43.5 Length or Depth of Item when closed (in) 1.75 Height of Item (mm) 82.5 Height of Item (in) 3.25 Width of Item (mm) 43.5 Width of Item (in) 1.75 Load Capacity (kg) 140 Load Capacity (lbs) 308 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M10 x 1.5 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The TN-45S is a leveling glide with a steel body and chrome finish, designed to accommodate uneven floors through a swiveling bolt. It has a closed height of 70 mm, a base diameter of 43.5 mm, and a threaded bolt of M10x1.5. The part supports a load capacity of 140 kg (308 lbs) and weighs 60 g. Components are separable for recycling. The device is not rated for CA Prop 65 or NSF compliance.

Datasheet Summary
Powered by GS/AI

The TN-45S is a leveling glide with a steel body and chrome finish, designed to accommodate uneven floors through a swiveling bolt. It has a closed height of 70 mm, a base diameter of 43.5 mm, and a threaded bolt of M10x1.5. The part supports a load capacity of 140 kg (308 lbs) and weighs 60 g. Components are separable for recycling. The device is not rated for CA Prop 65 or NSF compliance.

Suppliers

Company
Product
Description
Supplier Links
LEVELING GLIDE - TN-45S - TN-45S - Sugatsune America, Inc.
Carson, CA, United States
LEVELING GLIDE - TN-45S
TN-45S
LEVELING GLIDE - TN-45S TN-45S
Material Steel Finish Chrome Weight of Item (g) 70 Length or Depth of Item when closed (mm) 43.5 Length or Depth of Item when closed (in) 1.75 Height of Item (mm) 82.5 Height of Item (in) 3.25 Width of Item (mm) 43.5 Width of Item (in) 1.75 Load Capacity (kg) 140 Load Capacity (lbs) 308 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M10 x 1.5 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Steel
  • Finish Chrome
  • Weight of Item (g) 70
  • Length or Depth of Item when closed (mm) 43.5
  • Length or Depth of Item when closed (in) 1.75
  • Height of Item (mm) 82.5
  • Height of Item (in) 3.25
  • Width of Item (mm) 43.5
  • Width of Item (in) 1.75
  • Load Capacity (kg) 140
  • Load Capacity (lbs) 308
  • Automatic Height Adjustment N
  • All-Stainless Steel N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Type M10 x 1.5 Threaded bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number TN-45S
Product Name LEVELING GLIDE - TN-45S
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - MKR-N40M10 - MKR-N40M10 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
STAINLESS STEEL GLIDE BASE - AP-36-M8 - AP-36-M8 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel
View Details
SS GLIDE - ADCS60-20-180 - ADCS60-20-180 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1938.00 lbs (878.91 kg)
View Details
SS GLIDE - ADPS75-16-150 - ADPS75-16-150 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details