Sugatsune America, Inc. ADJUSTABLE GLIDE - MKP-50 MKP-50

Description
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge
Description
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge
Datasheet
Datasheet Summary
Powered by GS/AI

MKP-50 is a steel leveling glide with a W3/8-16 thread, 50 mm shaft diameter, and 37.5 mm overall height, designed for easy height adjustment without lifting the leg and swiveling approximately 10° to accommodate uneven floors. It includes a slide base KD-555-28 and has a load capacity of 120 kg (264 lbs) and a weight of 90 g. The finish is chrome.

Datasheet Summary
Powered by GS/AI

MKP-50 is a steel leveling glide with a W3/8-16 thread, 50 mm shaft diameter, and 37.5 mm overall height, designed for easy height adjustment without lifting the leg and swiveling approximately 10° to accommodate uneven floors. It includes a slide base KD-555-28 and has a load capacity of 120 kg (264 lbs) and a weight of 90 g. The finish is chrome.

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE GLIDE - MKP-50 - MKP-50 - Sugatsune America, Inc.
Carson, CA, United States
ADJUSTABLE GLIDE - MKP-50
MKP-50
ADJUSTABLE GLIDE - MKP-50 MKP-50
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge

  • Double structure of cover/bolt and base allow easy height adjustment without lifting the leg
  • Swivels approximately 10° to compensate for uneven floors
  • Includes slide base KD-555-28(P.667) at no charge
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MKP-50
Product Name ADJUSTABLE GLIDE - MKP-50
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

SELF-ADJUSTING GLIDE 3MM - SAJ30-12N3 - SAJ30-12N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 79.00 lbs (35.83 kg)
View Details
SS GLIDE - ADPS55-12-150 - ADPS55-12-150 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 660.00 lbs (299.32 kg)
View Details
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-20-100 - SDY-MASR-20-100 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
GLIDE - TG-40 - TG-40 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 396.00 lbs (179.59 kg)
View Details