Sugatsune America, Inc.STAINLESS STEEL RING PULL - DR-L/MDR-L/M
Description
Made of high-quality stainless steel for corrosion resistance
Sugatsune America, Inc.
Done
Email Supplier
Description
Made of high-quality stainless steel for corrosion resistance
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DR-L/M is a stainless steel edge pull for cabinetry, designed as a finger pull with a 30.5 mm length, 31.5 mm height, and 6.5 mm thickness, featuring a 20.5 mm bore diameter and a 6 mm center-to-center hole spacing. It weighs 22 grams and is sold in boxes of 50 or cartons of 500. The part is offered with a satin finish and is part of a series compatible with 304 stainless steel material variants.
Datasheet Summary Powered by GS/AI
The DR-L/M is a stainless steel edge pull for cabinetry, designed as a finger pull with a 30.5 mm length, 31.5 mm height, and 6.5 mm thickness, featuring a 20.5 mm bore diameter and a 6 mm center-to-center hole spacing. It weighs 22 grams and is sold in boxes of 50 or cartons of 500. The part is offered with a satin finish and is part of a series compatible with 304 stainless steel material variants.