MDH-PC1200-IH -- LARGE HANDLE INLINE POST - MDH-PC1200-IH
Sugatsune America, Inc.LARGE HANDLE INLINE POST - MDH-PC1200-IHMDH-PC1200-IH
Description
Choose handle length and material, and either in-line or offset posts
Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast with a chrome (CR) finish
Includes hexagonal M8 × 15 bolts
Assembly required
Sugatsune America, Inc.
Done
Email Supplier
Description
Choose handle length and material, and either in-line or offset posts
Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast with a chrome (CR) finish
Includes hexagonal M8 × 15 bolts
Assembly required
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MDH-PC1200-IH is an inline large handle bar made of carbon fiber reinforced polymer (CFRP), 1200 mm (47-1/4") long, with a total length of 1264 mm and a weight of 3572 g. The handle includes zinc die cast posts with a matte chrome finish and is supplied with an M8 × 15 hexagonal set screw. Assembly is required.
Datasheet Summary Powered by GS/AI
The MDH-PC1200-IH is an inline large handle bar made of carbon fiber reinforced polymer (CFRP), 1200 mm (47-1/4") long, with a total length of 1264 mm and a weight of 3572 g. The handle includes zinc die cast posts with a matte chrome finish and is supplied with an M8 × 15 hexagonal set screw. Assembly is required.
Choose handle length and material, and either in-line or offset posts
Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast with a chrome (CR) finish
Includes hexagonal M8 × 15 bolts
Assembly required
Choose handle length and material, and either in-line or offset posts
Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast with a chrome (CR) finish