MC-YN005HP-50 -- HIGH TEMPERATURE MAGNETIC CATCH - MC-YN005HP-50
Sugatsune America, Inc.High Temperature Magnetic Catch - MC-YN005HP-50MC-YN005HP-50
Description
Suitable for high temperature environments up to 250°C (482°F)
Optional counterplates: - MC-JM49 - AS-68
Sugatsune America, Inc.
Done
Email Supplier
Description
Suitable for high temperature environments up to 250°C (482°F)
Optional counterplates: - MC-JM49 - AS-68
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MC-YN005HP-50 is a high-temperature magnetic catch rated for operation up to 250°C (482°F), featuring a samarium cobalt magnet and 304 and 430 stainless steel construction. It delivers a magnetic force of 5.1 kg (11.0 lbs) and weighs 11 grams. Compatible counterplates include MC-JM49 and AS-68.
Datasheet Summary Powered by GS/AI
The MC-YN005HP-50 is a high-temperature magnetic catch rated for operation up to 250°C (482°F), featuring a samarium cobalt magnet and 304 and 430 stainless steel construction. It delivers a magnetic force of 5.1 kg (11.0 lbs) and weighs 11 grams. Compatible counterplates include MC-JM49 and AS-68.