BLL-80 -- STAINLESS STEEL SPRING LOADED BAR LATCH - BLL-80
Sugatsune America, Inc.Stainless Steel Spring Loaded Bar Latch - BLL-80BLL-80
Description
Latch bolt snaps into the strike to prevent accidental release
Push tab on strike to release
Sugatsune America, Inc.
Done
Email Supplier
Description
Latch bolt snaps into the strike to prevent accidental release
Push tab on strike to release
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
BLL-80 is a stainless steel spring-loaded bar latch with a latch bolt that snaps into the strike to prevent accidental release and is released by pushing a tab on the strike. It measures 85 mm in length, 65 mm in width, and 20 mm in height, with a bar length of 47 mm and a thumb screw size of 4.5 × 16. The latch is constructed from 304 stainless steel with a polished finish and includes a nitrile rubber ring for improved grip.
Datasheet Summary Powered by GS/AI
BLL-80 is a stainless steel spring-loaded bar latch with a latch bolt that snaps into the strike to prevent accidental release and is released by pushing a tab on the strike. It measures 85 mm in length, 65 mm in width, and 20 mm in height, with a bar length of 47 mm and a thumb screw size of 4.5 × 16. The latch is constructed from 304 stainless steel with a polished finish and includes a nitrile rubber ring for improved grip.