Sugatsune America, Inc. SEALED MAGNETIC CATCH (SNAP-IN TYPE) - MC-JMF54BL MC-JMF54BL

Description
Hermetically sealed, ideal for high corrosion environments Magnetic face pivots for better contact with counterplate Suitable for kitchen equipment and ideal for clean room applications Strong magnetic force Max Temperature 80°C (176°F) Optional counterplate sold separately: Stainless Steel – MC-JMP49, AS-68, Plastic Sealed – MC-JMP45
Description
Hermetically sealed, ideal for high corrosion environments Magnetic face pivots for better contact with counterplate Suitable for kitchen equipment and ideal for clean room applications Strong magnetic force Max Temperature 80°C (176°F) Optional counterplate sold separately: Stainless Steel – MC-JMP49, AS-68, Plastic Sealed – MC-JMP45
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-JMF54BL is a sealed magnetic snap-in catch with a black polypropylene body and nickel-coated neodymium magnet, designed for high-corrosion environments such as kitchen equipment and clean rooms. The magnetic face pivots to improve contact with the counterplate. It has a magnetic force of 2.6 kg (5.7 lbs), weighs 13 g, and operates at a maximum temperature of 80°C (176°F). Optional stainless steel or plastic sealed counterplates are available separately.

Datasheet Summary
Powered by GS/AI

The MC-JMF54BL is a sealed magnetic snap-in catch with a black polypropylene body and nickel-coated neodymium magnet, designed for high-corrosion environments such as kitchen equipment and clean rooms. The magnetic face pivots to improve contact with the counterplate. It has a magnetic force of 2.6 kg (5.7 lbs), weighs 13 g, and operates at a maximum temperature of 80°C (176°F). Optional stainless steel or plastic sealed counterplates are available separately.

Suppliers

Company
Product
Description
Supplier Links
SEALED MAGNETIC CATCH (SNAP-IN TYPE) - MC-JMF54BL - MC-JMF54BL - Sugatsune America, Inc.
Carson, CA, United States
SEALED MAGNETIC CATCH (SNAP-IN TYPE) - MC-JMF54BL
MC-JMF54BL
SEALED MAGNETIC CATCH (SNAP-IN TYPE) - MC-JMF54BL MC-JMF54BL
Hermetically sealed, ideal for high corrosion environments Magnetic face pivots for better contact with counterplate Suitable for kitchen equipment and ideal for clean room applications Strong magnetic force Max Temperature 80°C (176°F) Optional counterplate sold separately: Stainless Steel – MC-JMP49, AS-68, Plastic Sealed – MC-JMP45

  • Hermetically sealed, ideal for high corrosion environments
  • Magnetic face pivots for better contact with counterplate
  • Suitable for kitchen equipment and ideal for clean room applications
  • Strong magnetic force
  • Max Temperature 80°C (176°F)
  • Optional counterplate sold separately: Stainless Steel – MC-JMP49, AS-68, Plastic Sealed – MC-JMP45
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number MC-JMF54BL
Product Name SEALED MAGNETIC CATCH (SNAP-IN TYPE) - MC-JMF54BL
Operation Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

MAGNETIC CATCH - MC0099/WHT - MC0099/WHT - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (ABS)
View Details
Stainless Steel Bar Latch - BL-100 - BL-100 - Sugatsune America, Inc.
Specs
Materials Stainless; Steel; 304 Stainless Steel
View Details
EXTRA STRONG STAINLESS STEEL MAGNETIC CATCH - MC0083-N - MC0083-N - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Stainless; Steel; 304 Stainless Steel
View Details
Roller Catch; Stainless Steel - SUG-544 - Reid Supply
Specs
Materials Stainless; Stainless Steel
View Details