Sugatsune America, Inc.SEALED MAGNETIC CATCH - MC-JM50WTMC-JM50WT
Description
Hermetically sealed, ideal for high corrosion resistance
No metal-to-metal contact, ideal for cleanroom application
Strong magnetic force
Optional counterplate: Stainless Steel - MC-JM49, AS-68 Plastic Sealed - MC-JMP45
Sugatsune America, Inc.
Done
Email Supplier
Description
Hermetically sealed, ideal for high corrosion resistance
No metal-to-metal contact, ideal for cleanroom application
Strong magnetic force
Optional counterplate: Stainless Steel - MC-JM49, AS-68 Plastic Sealed - MC-JMP45
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MC-JM50WT is a hermetically sealed magnetic catch with a polyacetal body in white finish and a neodymium magnet, designed for high corrosion resistance and cleanroom applications without metal-to-metal contact. It provides a magnetic force of 3.0 kg (6.6 lbs) and weighs 21 g. Optional counterplates include stainless steel models MC-JM49 and AS-68, or plastic-sealed MC-JMP45. It is packaged in boxes of 24 and cartons of 480.
Datasheet Summary Powered by GS/AI
The MC-JM50WT is a hermetically sealed magnetic catch with a polyacetal body in white finish and a neodymium magnet, designed for high corrosion resistance and cleanroom applications without metal-to-metal contact. It provides a magnetic force of 3.0 kg (6.6 lbs) and weighs 21 g. Optional counterplates include stainless steel models MC-JM49 and AS-68, or plastic-sealed MC-JMP45. It is packaged in boxes of 24 and cartons of 480.
Hermetically sealed, ideal for high corrosion resistance
No metal-to-metal contact, ideal for cleanroom application
Strong magnetic force
Optional counterplate: Stainless Steel - MC-JM49, AS-68 Plastic Sealed - MC-JMP45
Hermetically sealed, ideal for high corrosion resistance
No metal-to-metal contact, ideal for cleanroom application