Sugatsune America, Inc. THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-2W MC-FS-2W

Description
Snap-in magnetic catch for sheet metal applications Small size for tight spaces
Description
Snap-in magnetic catch for sheet metal applications Small size for tight spaces
Datasheet
Datasheet Summary
Powered by GS/AI

Snap-in magnetic catch for sheet metal applications with a neodymium magnet, providing a magnetic force of 3.7 lbs (1.5 kg), housed in white ABS with a yellow zinc chromate steel yoke. Panel cutout dimensions are 1-37/64" (39.9 mm) width and 13/64" (5 mm) thickness for 0.8 mm panel thickness. Overall dimensions are 1-3/64" (26.5 mm) length, 57/64" (22.4 mm) width, and 5/8" (16.0 mm) height, weighing 3.5 g. Comes in boxes of 400 pieces.

Datasheet Summary
Powered by GS/AI

Snap-in magnetic catch for sheet metal applications with a neodymium magnet, providing a magnetic force of 3.7 lbs (1.5 kg), housed in white ABS with a yellow zinc chromate steel yoke. Panel cutout dimensions are 1-37/64" (39.9 mm) width and 13/64" (5 mm) thickness for 0.8 mm panel thickness. Overall dimensions are 1-3/64" (26.5 mm) length, 57/64" (22.4 mm) width, and 5/8" (16.0 mm) height, weighing 3.5 g. Comes in boxes of 400 pieces.

Suppliers

Company
Product
Description
Supplier Links
THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-2W - MC-FS-2W - Sugatsune America, Inc.
Carson, CA, United States
THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-2W
MC-FS-2W
THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-2W MC-FS-2W
Snap-in magnetic catch for sheet metal applications Small size for tight spaces

  • Snap-in magnetic catch for sheet metal applications
  • Small size for tight spaces
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number MC-FS-2W
Product Name THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-2W
Operation Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Spring Loaded Compression Draw Latch - SCC-40/SS - SCC-40/SS - Sugatsune America, Inc.
Specs
Latch Types Compression; Draw/Tension
Materials Stainless; Steel; 304 Stainless Steel
View Details
Ultra Thin Magnetic Catch - MC-159 - MC-159 - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Steel; Steel
View Details
Magnetic Touch Latch Brown - ML-80/BRN - ML-80/BRN - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (ABS)
View Details