Sugatsune America, Inc. BUTT HINGE - LSB-90 LSB-90

Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Datasheet
Datasheet Summary
Powered by GS/AI

The LSB-90 is a screw-on butt hinge made of 304 stainless steel with a mirror finish, featuring non-countersunk screw holes. It measures 90 mm (3-35/64 in) in height, 60 mm (2-23/64 in) in width, and has a thickness of 3.0 mm. The hinge supports a door weight of 25 kg (55 lbs) per pair and weighs 180 g. The screw hole pattern includes P2=35 mm, P3=35 mm, P4=38 mm, and hole diameter d=6.4 mm with center distances N1=6.0 mm and N2=12.3 mm.

Datasheet Summary
Powered by GS/AI

The LSB-90 is a screw-on butt hinge made of 304 stainless steel with a mirror finish, featuring non-countersunk screw holes. It measures 90 mm (3-35/64 in) in height, 60 mm (2-23/64 in) in width, and has a thickness of 3.0 mm. The hinge supports a door weight of 25 kg (55 lbs) per pair and weighs 180 g. The screw hole pattern includes P2=35 mm, P3=35 mm, P4=38 mm, and hole diameter d=6.4 mm with center distances N1=6.0 mm and N2=12.3 mm.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE - LSB-90 - LSB-90 - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE - LSB-90
LSB-90
BUTT HINGE - LSB-90 LSB-90
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk

  • Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number LSB-90
Product Name BUTT HINGE - LSB-90
Hinge Type Butt
Length 0.5000 inch (12.7 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

LIFT OFF GLASS HINGE - GH-36/NCRL - GH-36/NCRL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details
ADJUSTABLE ONE WAY TORQUE HINGE - HG-TQJ100-A - HG-TQJ100-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-65CL - HNH-65CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95AF-L - HG-MA95AF-L - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details