LSB-75 -- BUTT HINGE - LSB-75
Sugatsune America, Inc.
BUTT HINGE - LSB-75
LSB-75
Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Email Supplier
Datasheet
Suppliers
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
- Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
LSB-75 |
|
Product Name
|
BUTT HINGE - LSB-75 |
|
Hinge Type
|
Butt
|
|
Length
|
0.3750 inch (9.52 mm)
|
|
Hole Type
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
1.44 inch (36.51 mm)
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Continuous
Length
2.81 inch (71.44 mm)
Hole Type
Round
View Details
Hinge Type
Butt
Length
0.2500 inch (6.35 mm)
Hole Type
Round
View Details
Length
10.81 inch (275 mm)
Hole Type
Round
Number of Holes
12
View Details