Sugatsune America, Inc. LIFT-OFF HINGE - BN-50S BN-50S

Description
For use with trunk style boxes, scientific equipment, measuring devices, etc Hinge leaves can be separated
Description
For use with trunk style boxes, scientific equipment, measuring devices, etc Hinge leaves can be separated
Datasheet
Datasheet Summary
Powered by GS/AI

BN-50S is a detachable hinge designed for trunk-style boxes, scientific equipment, and measuring devices, with separable hinge leaves. It has a height of 20 mm, width of 5 mm, and a pin diameter of 3 mm. The hinge is made of 304 stainless steel and has a load capacity of 12 kgf per two hinges. Its dimensions are 20 mm (H) × 5 mm (W) × 6 mm (P1), with hole diameters of 1.5 mm (P2) and 6 mm (P3). The unit weight is 30 g, and it ships in boxes of 50 pieces.

Datasheet Summary
Powered by GS/AI

BN-50S is a detachable hinge designed for trunk-style boxes, scientific equipment, and measuring devices, with separable hinge leaves. It has a height of 20 mm, width of 5 mm, and a pin diameter of 3 mm. The hinge is made of 304 stainless steel and has a load capacity of 12 kgf per two hinges. Its dimensions are 20 mm (H) × 5 mm (W) × 6 mm (P1), with hole diameters of 1.5 mm (P2) and 6 mm (P3). The unit weight is 30 g, and it ships in boxes of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
LIFT-OFF HINGE - BN-50S - BN-50S - Sugatsune America, Inc.
Carson, CA, United States
LIFT-OFF HINGE - BN-50S
BN-50S
LIFT-OFF HINGE - BN-50S BN-50S
For use with trunk style boxes, scientific equipment, measuring devices, etc Hinge leaves can be separated

  • For use with trunk style boxes, scientific equipment, measuring devices, etc
  • Hinge leaves can be separated
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number BN-50S
Product Name LIFT-OFF HINGE - BN-50S
Hinge Type Quick-release
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

DAMPER HINGE - HG-JHM11-1BL - HG-JHM11-1BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details
DETENT HINGE - HG-MPS2-WT - HG-MPS2-WT - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 4
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL3020 - AS-HG-AL-NL3020 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NR3020 - AS-HG-AL-NR3020 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details