Sugatsune America, Inc. LATERAL OPENING DOOR HINGE - LIN-X600 LIN-X600

Description
4-way adjustable Soft-close feature Snap-on hinge mounting plate
Description
4-way adjustable Soft-close feature Snap-on hinge mounting plate
Datasheet
Datasheet Summary
Powered by GS/AI

The LIN-X600 is a lateral opening door hinge system designed for cabinet doors up to 24 kg (52.8 lbs) per door, with door dimensions ranging from 550 to 650 mm in width, 600 to 2400 mm in height, and 15 to 24 mm in thickness. It includes hinge arms, mounting plates, cup covers, bar end caps, and a connecting bar, with connecting bar lengths varying from 540 mm to 2040 mm depending on door height and weight. The system supports single or double-arm configurations, with or without dampers, and is compatible with a 19 mm (3/4") overlay. Mounting requires three TAP3515NI screws per plate, sold separately.

Datasheet Summary
Powered by GS/AI

The LIN-X600 is a lateral opening door hinge system designed for cabinet doors up to 24 kg (52.8 lbs) per door, with door dimensions ranging from 550 to 650 mm in width, 600 to 2400 mm in height, and 15 to 24 mm in thickness. It includes hinge arms, mounting plates, cup covers, bar end caps, and a connecting bar, with connecting bar lengths varying from 540 mm to 2040 mm depending on door height and weight. The system supports single or double-arm configurations, with or without dampers, and is compatible with a 19 mm (3/4") overlay. Mounting requires three TAP3515NI screws per plate, sold separately.

Suppliers

Company
Product
Description
Supplier Links
LATERAL OPENING DOOR HINGE - LIN-X600 - LIN-X600 - Sugatsune America, Inc.
Carson, CA, United States
LATERAL OPENING DOOR HINGE - LIN-X600
LIN-X600
LATERAL OPENING DOOR HINGE - LIN-X600 LIN-X600
4-way adjustable Soft-close feature Snap-on hinge mounting plate

  • 4-way adjustable
  • Soft-close feature
  • Snap-on hinge mounting plate
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number LIN-X600
Product Name LATERAL OPENING DOOR HINGE - LIN-X600
Length 3.12 inch (79.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DUAL AXIS TORQUE HINGE - HG-TMH2030-SN - HG-TMH2030-SN - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details
GLASS DOOR HINGE BLACK - GS-GH5-BL - GS-GH5-BL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Leaf Material Zinc Alloy
Material Finish Black
View Details
ANGLE-ADJUSTABLE DETENT HINGE (WHITE) - HG-CHJ70WT - HG-CHJ70WT - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Leaf Material Stainless Steel; Plastic; POM, ABS, Stainless Steel
Material Finish White
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JHM16-34 - HG-JHM16-34 - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 4
View Details