LIN-X450A is a single hinge arm without a damper for use in the LIN-X450 lateral opening door system, designed for doors up to 24 mm thick and weights up to 17 kg when used with compatible connecting bars. It is mounted using the 230-P4W-32T or 230-P4W-32T+5 mounting plate, depending on overlay thickness, and requires separate TAP3515NI screws. The hinge is intended for use with door widths of 400 to 500 mm and heights up to 2400 mm, with hinge placement determined by door dimensions and required support. When used with other components of the LIN-X450 system, it supports door heights from 600 to 2400 mm, with arm quantity and connecting bar length varying based on door weight and height.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | LIN-X450A |
| Product Name | LATERAL OPENING DOOR HINGE WITHOUT DAMPER - LIN-X450A |
| Length | 2.69 inch (68.26 mm) |