Sugatsune America, Inc. CONCEALED HINGE (SNAP-ON) - HT-160THV2 HT-160THV2

Description
95° opening concealed hinge Door opens without hitting adjacent cabinets Ideal when 2 doors are close together Clip-on feature allows easy door installation/removal Hinge body and mounting plate sold separately
Datasheet
Description
95° opening concealed hinge Door opens without hitting adjacent cabinets Ideal when 2 doors are close together Clip-on feature allows easy door installation/removal Hinge body and mounting plate sold separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEALED HINGE (SNAP-ON) - HT-160THV2 - HT-160THV2 - Sugatsune America, Inc.
Carson, CA, United States
CONCEALED HINGE (SNAP-ON) - HT-160THV2
HT-160THV2
CONCEALED HINGE (SNAP-ON) - HT-160THV2 HT-160THV2
95° opening concealed hinge Door opens without hitting adjacent cabinets Ideal when 2 doors are close together Clip-on feature allows easy door installation/removal Hinge body and mounting plate sold separately

  • 95° opening concealed hinge
  • Door opens without hitting adjacent cabinets
  • Ideal when 2 doors are close together
  • Clip-on feature allows easy door installation/removal
  • Hinge body and mounting plate sold separately
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HT-160THV2
Product Name CONCEALED HINGE (SNAP-ON) - HT-160THV2
Hinge Type Concealed
Length 3.38 inch (85.72 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

DETENT TORQUE HINGE - HG-DTA4-R - HG-DTA4-R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
PIVOT HINGE FOR AF - AF-25-P10 - AF-25-P10 - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 1.62 inch (41.27 mm)
Leaf Material Zinc Alloy
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-450 - LSD-30-450 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-50CL - HNH-50CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details