Sugatsune America, Inc.LGB LINEAR GUIDES - LGB-30CBLGB-30CB
Description
Material Zinc Alloy, Polyehylene, 304 Stainless Steel, Polyacetal
Finish Black, Plain
Weight of Item (g) 76
Height of Item (mm) 17.5
Height of Item (in) 0.6875
Width of Item (mm) 22
Width of Item (in) 0.875
Carriage Length (mm) 72.7
Carriage Length (in) 2.875
Carriage Width (mm) 22
Carriage Width (in) 0.875
Are Fasteners Included N
Are Fasteners Required N
Is NSF Compliant N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Zinc Alloy, Polyehylene, 304 Stainless Steel, Polyacetal
Finish Black, Plain
Weight of Item (g) 76
Height of Item (mm) 17.5
Height of Item (in) 0.6875
Width of Item (mm) 22
Width of Item (in) 0.875
Carriage Length (mm) 72.7
Carriage Length (in) 2.875
Carriage Width (mm) 22
Carriage Width (in) 0.875
Are Fasteners Included N
Are Fasteners Required N
Is NSF Compliant N
Material Zinc Alloy, Polyehylene, 304 Stainless Steel, Polyacetal
Finish Black, Plain
Weight of Item (g) 76
Height of Item (mm) 17.5
Height of Item (in) 0.6875
Width of Item (mm) 22
Width of Item (in) 0.875
Carriage Length (mm) 72.7
Carriage Length (in) 2.875
Carriage Width (mm) 22
Carriage Width (in) 0.875
Are Fasteners Included N
Are Fasteners Required N
Is NSF Compliant N
Material Zinc Alloy, Polyehylene, 304 Stainless Steel, Polyacetal