Keylocking style restricts access
Single-hole, snap-in installation
UL94-VO rated flame retardant material
Non-corrosive materials
Key is removable in locked position only
No key changes are available
Sugatsune America, Inc.
Done
Email Supplier
Description
Keylocking style restricts access
Single-hole, snap-in installation
UL94-VO rated flame retardant material
Non-corrosive materials
Key is removable in locked position only
No key changes are available
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LC-PK32-L-GR is a quick-release panel latch with keylocking access control, designed for single-hole, snap-in installation. It is made from UL94-V0 rated flame-retardant, non-corrosive materials, with a key that is removable only in the locked position and no key change options available. The latch body is grey, compatible with door thicknesses of 1.2 mm, 1.5 mm, and 1.6 mm, and weighs 6 grams.
Datasheet Summary Powered by GS/AI
The LC-PK32-L-GR is a quick-release panel latch with keylocking access control, designed for single-hole, snap-in installation. It is made from UL94-V0 rated flame-retardant, non-corrosive materials, with a key that is removable only in the locked position and no key change options available. The latch body is grey, compatible with door thicknesses of 1.2 mm, 1.5 mm, and 1.6 mm, and weighs 6 grams.
Keylocking style restricts access
Single-hole, snap-in installation
UL94-VO rated flame retardant material
Non-corrosive materials
Key is removable in locked position only
No key changes are available