Sugatsune America, Inc.CLEAN LID STAY - LB-CV215ALB-CV215A
Description
Holds lid or panel in fully opened position
Plastic bushing and end cap minimizes particles
No metal-to-metal contact
Ideal for clean room, semiconductor and food industry applications
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Sugatsune America, Inc.
Done
Email Supplier
Description
Holds lid or panel in fully opened position
Plastic bushing and end cap minimizes particles
No metal-to-metal contact
Ideal for clean room, semiconductor and food industry applications
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LB-CV215A is a clean room lid stay designed to hold a lid or panel in the fully opened position, featuring a plastic bushing and end cap to minimize particles and eliminating metal-to-metal contact. It has a load capacity of 15 kg (33 lbs), weighs 150 g, and is made of 304 stainless steel with a plain finish. The part is non-handed and can be installed on either the left or right side, individually or in pairs. It is suitable for clean room, semiconductor, and food industry applications and must be installed parallel to the sidewall.
Datasheet Summary Powered by GS/AI
The LB-CV215A is a clean room lid stay designed to hold a lid or panel in the fully opened position, featuring a plastic bushing and end cap to minimize particles and eliminating metal-to-metal contact. It has a load capacity of 15 kg (33 lbs), weighs 150 g, and is made of 304 stainless steel with a plain finish. The part is non-handed and can be installed on either the left or right side, individually or in pairs. It is suitable for clean room, semiconductor, and food industry applications and must be installed parallel to the sidewall.
Holds lid or panel in fully opened position
Plastic bushing and end cap minimizes particles
No metal-to-metal contact
Ideal for clean room, semiconductor and food industry applications
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Holds lid or panel in fully opened position
Plastic bushing and end cap minimizes particles
No metal-to-metal contact
Ideal for clean room, semiconductor and food industry applications
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side