Sugatsune America, Inc.STAINLESS STEEL LID STAY - LB-200LB-200
Description
Holds lid or panel in fully opened position
Lift up lid to release
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Sugatsune America, Inc.
Done
Email Supplier
Description
Holds lid or panel in fully opened position
Lift up lid to release
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LB-200 stainless steel lid stay holds a lid or panel in the fully opened position and releases when lifted. It can be installed individually or in pairs and is non-handed, allowing left or right-side mounting. The part has a load capacity of 21 kg (46 lbs), a total length of 200 mm (7-7/8 inches), and a housing bracket dimension of 155 mm (6-3/32 inches). It is constructed of 304 stainless steel with a satin finish and weighs 219 grams. Each box contains 30 units, packed in cartons of 40.
Datasheet Summary Powered by GS/AI
The LB-200 stainless steel lid stay holds a lid or panel in the fully opened position and releases when lifted. It can be installed individually or in pairs and is non-handed, allowing left or right-side mounting. The part has a load capacity of 21 kg (46 lbs), a total length of 200 mm (7-7/8 inches), and a housing bracket dimension of 155 mm (6-3/32 inches). It is constructed of 304 stainless steel with a satin finish and weighs 219 grams. Each box contains 30 units, packed in cartons of 40.
Holds lid or panel in fully opened position
Lift up lid to release
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Holds lid or panel in fully opened position
Lift up lid to release
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side