Lift-assist function helps children, elderly, and disabled to open and close
Soft-close damper eliminates panel from slamming shut on hands and fingers
Damper function engages at low angles (does not need to be fully opened to soft-close)
Stopper holds panel at 95° to prevent over-rotation
Surface-mounting allows retrofit into existing countertop passages
Sugatsune America, Inc.
Done
Email Supplier
Description
Lift-assist function helps children, elderly, and disabled to open and close
Soft-close damper eliminates panel from slamming shut on hands and fingers
Damper function engages at low angles (does not need to be fully opened to soft-close)
Stopper holds panel at 95° to prevent over-rotation
Surface-mounting allows retrofit into existing countertop passages
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LADH-50WT is a heavy-duty lift-assist damper with a soft-close mechanism designed for countertop applications, mounted surface-mounted for easy retrofitting. It holds the door open at 95 degrees and engages soft-close at low angles to prevent slamming. The unit supports door thicknesses from 30 mm to 50 mm and includes a nickel chrome-plated steel arm and polyacetal (POM)/ABS body with nickel-plated other parts. The damper is rated for a maximum torque of 309 to 442 lbs·in and has a weight of 560 g. It is supplied with mounting templates and is compatible with the LSN15-38-600C stainless steel piano hinge. The white finish distinguishes it from the dark brown variant.
Datasheet Summary Powered by GS/AI
The LADH-50WT is a heavy-duty lift-assist damper with a soft-close mechanism designed for countertop applications, mounted surface-mounted for easy retrofitting. It holds the door open at 95 degrees and engages soft-close at low angles to prevent slamming. The unit supports door thicknesses from 30 mm to 50 mm and includes a nickel chrome-plated steel arm and polyacetal (POM)/ABS body with nickel-plated other parts. The damper is rated for a maximum torque of 309 to 442 lbs·in and has a weight of 560 g. It is supplied with mounting templates and is compatible with the LSN15-38-600C stainless steel piano hinge. The white finish distinguishes it from the dark brown variant.
Heavy Duty Lift Assist Damper (White) - LADH-50WT
LADH-50WT
Heavy Duty Lift Assist Damper (White) - LADH-50WT
LADH-50WT
Lift-assist function helps children, elderly, and disabled to open and close
Soft-close damper eliminates panel from slamming shut on hands and fingers
Damper function engages at low angles (does not need to be fully opened to soft-close)
Stopper holds panel at 95° to prevent over-rotation
Surface-mounting allows retrofit into existing countertop passages
Lift-assist function helps children, elderly, and disabled to open and close
Soft-close damper eliminates panel from slamming shut on hands and fingers
Damper function engages at low angles (does not need to be fully opened to soft-close)
Stopper holds panel at 95° to prevent over-rotation
Surface-mounting allows retrofit into existing countertop passages