Sugatsune America, Inc. SPRING HINGE - JST-150S JST-150S

Description
Spring loaded for self closing Adjustable spring tension.
Description
Spring loaded for self closing Adjustable spring tension.
Datasheet
Datasheet Summary
Powered by GS/AI

The JST-150S is a spring hinge designed for self-closing applications with adjustable spring tension. It is constructed of 304 stainless steel with a satin finish, weighs 336 grams, and supports a load capacity of 40 kg (88 lbs) for two hinges or 60 kg (132 lbs) for three hinges. It has been tested to withstand 500,000 open/close cycles.

Datasheet Summary
Powered by GS/AI

The JST-150S is a spring hinge designed for self-closing applications with adjustable spring tension. It is constructed of 304 stainless steel with a satin finish, weighs 336 grams, and supports a load capacity of 40 kg (88 lbs) for two hinges or 60 kg (132 lbs) for three hinges. It has been tested to withstand 500,000 open/close cycles.

Suppliers

Company
Product
Description
Supplier Links
SPRING HINGE - JST-150S - JST-150S - Sugatsune America, Inc.
Carson, CA, United States
SPRING HINGE - JST-150S
JST-150S
SPRING HINGE - JST-150S JST-150S
Spring loaded for self closing Adjustable spring tension.

  • Spring loaded for self closing
  • Adjustable spring tension.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number JST-150S
Product Name SPRING HINGE - JST-150S
Hinge Type Spring
Unlock Full Specs
to access all available technical data

Similar Products

LIFT OFF GLASS HINGE - GH-36/NCRR - GH-36/NCRR - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-9T85 - 360-C26-9T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
CLEAN ROOM TORQUE HINGE - HG-CVT100-20 - HG-CVT100-20 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Hole Type Round
Number of Holes 4
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-R - HG-MA95BF-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details