Sugatsune America, Inc. OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-14T 360-26-14T

Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test. Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Datasheet
Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test. Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-14T - 360-26-14T - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-14T
360-26-14T
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-14T 360-26-14T
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test. Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 20mm (13/16")
  • Clip on type for easy installation.
  • 3-way adjustment with door installed.
  • Mounting plate sold separately.
  • Successfully passed 200,000 cycles test.
  • Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed.
  • FFCB-HG-1 is sold separately per piece.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 360-26-14T
Product Name OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-14T
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-R - HG-MA95A-R - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-204L - HG-LSH-204L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
LIFT ASSIST HINGE - HG-JH210 - HG-JH210 - Sugatsune America, Inc.
Specs
Length 3.38 inch (85.72 mm)
Leaf Material Stainless Steel; 316 Stainless Steel
Material Finish Mirror
View Details
BUTT HINGE (W/BUSHING) - D-S-102A - D-S-102A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details