Sugatsune America, Inc. SPRING HINGE - JSA-180S JSA-180S

Description
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
Description
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
Datasheet
Datasheet Summary
Powered by GS/AI

JSA-180S is a spring hinge designed for self-closing applications with adjustable spring tension, having passed 500,000 open/close cycle tests. It is constructed from 304 stainless steel with a satin finish, weighs 526 grams, and supports load capacities of 40 kg (88 lbs) with two hinges or 60 kg (132 lbs) with three hinges.

Datasheet Summary
Powered by GS/AI

JSA-180S is a spring hinge designed for self-closing applications with adjustable spring tension, having passed 500,000 open/close cycle tests. It is constructed from 304 stainless steel with a satin finish, weighs 526 grams, and supports load capacities of 40 kg (88 lbs) with two hinges or 60 kg (132 lbs) with three hinges.

Suppliers

Company
Product
Description
Supplier Links
SPRING HINGE - JSA-180S - JSA-180S - Sugatsune America, Inc.
Carson, CA, United States
SPRING HINGE - JSA-180S
JSA-180S
SPRING HINGE - JSA-180S JSA-180S
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.

  • Spring loaded for self closing
  • Adjustable spring tension.
  • Successfully passed 500,000 open/close private cycle tests.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number JSA-180S
Product Name SPRING HINGE - JSA-180S
Hinge Type Spring
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE HINGE - HG-MF25-BL - HG-MF25-BL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
BUTT HINGE - LSB-90 - LSB-90 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
CONCEALED HINGE - H160-C34/28 - H160-C34/28 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
HINGE, FREE MOVEMENT - HG-ITSF - HG-ITSF - Sugatsune America, Inc.
Specs
Length 1.75 inch (44.45 mm)
Hole Type Round
Number of Holes 6
View Details