Swivels 180 Degress
Hook has constant torque while swiveling
Ideal for vibration or shock applications.
Load capacity of 37 lbs (17 kg)
Sugatsune America, Inc.
Done
Email Supplier
Description
Swivels 180 Degress
Hook has constant torque while swiveling
Ideal for vibration or shock applications.
Load capacity of 37 lbs (17 kg)
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The JF-T70 is a stainless steel swing hook designed for vibration or shock applications, featuring a 180-degree swivel with constant torque during motion. It has a load capacity of 225 kg (496 lbs), weighs 638 g, and is constructed with 304 and 303 stainless steel components in a mirror finish. The hook is sold in boxes of 5 and cartons of 20.
Datasheet Summary Powered by GS/AI
The JF-T70 is a stainless steel swing hook designed for vibration or shock applications, featuring a 180-degree swivel with constant torque during motion. It has a load capacity of 225 kg (496 lbs), weighs 638 g, and is constructed with 304 and 303 stainless steel components in a mirror finish. The hook is sold in boxes of 5 and cartons of 20.