Sugatsune America, Inc.HEAVY DUTY FOLDING PAD EYE - EY-R50EY-R50
Description
Loop has constant torque, ideal for vibration or shock application
Suitable for marine, RV or Freight applications
Sugatsune America, Inc.
Done
Email Supplier
Description
Loop has constant torque, ideal for vibration or shock application
Suitable for marine, RV or Freight applications
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
EY-R50 is a heavy duty folding pad eye designed for marine, RV, and freight applications, featuring a loop with constant torque suitable for vibration or shock environments. It has a 500 kg (1103 lbs) load capacity, a body of 316 stainless steel, and a loop of 304 stainless steel with a plain finish. Its dimensions are 54.0 mm length, 30.0 mm width, and 56.5 mm height, and it weighs 116 grams. Each box contains 10 units, with 120 per carton.
Datasheet Summary Powered by GS/AI
EY-R50 is a heavy duty folding pad eye designed for marine, RV, and freight applications, featuring a loop with constant torque suitable for vibration or shock environments. It has a 500 kg (1103 lbs) load capacity, a body of 316 stainless steel, and a loop of 304 stainless steel with a plain finish. Its dimensions are 54.0 mm length, 30.0 mm width, and 56.5 mm height, and it weighs 116 grams. Each box contains 10 units, with 120 per carton.